TE Connectivity DIP Switch 2-2319847-4

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 3 Number of Switches : 3 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 3.8 MM  [.15 INCH ] Product Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 3 Number of Switches : 3 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 3.8 MM  [.15 INCH ] Product Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-2319847-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-2319847-4
DIP Switch 2-2319847-4
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 3 Number of Switches : 3 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 3.8 MM  [.15 INCH ] Product Length : 7.52 MM  [.296 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 3
  • Number of Switches : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Dimensions


  • Product Height : 3.8 MM  [.15 INCH ]
  • Product Length : 7.52 MM  [.296 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 900

Product Type Features


  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2-2319847-4
Product Name DIP Switch
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-2001-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
DIP Switch - 1-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1825535-3 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details