Body Features Product Weight : 560 G [19.7 OZ ]
Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 201 - 500
Dimensions Height Class (Mechanical) (MM) : 40 - 50 Product Height : 49.8 MM [1.96 INCH ] Product Length : 85.5 MM [3.37 INCH ] Product Width : 96.4 MM [3.795 INCH ]
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 810 Coil Resistance (OHM) : 5. - 79 Coil Suppression Method : Internal Coil Switch Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 700 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4001 - 6000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 4000 Operating Voltage (VDC) : 800
Termination Features Coil Termination Connection Type : Connector Mains Termination Connection Type : Screw Terminal
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTI
Body Features
- Product Weight : 560 G [19.7 OZ ]
Contact Features
- Contact Arrangement : 1 Form X (NO - DM)
- Contact Base Material : Silver Alloy
- Contact Current Class (AMP) : 201 - 500
Dimensions
- Height Class (Mechanical) (MM) : 40 - 50
- Product Height : 49.8 MM [1.96 INCH ]
- Product Length : 85.5 MM [3.37 INCH ]
- Product Width : 96.4 MM [3.795 INCH ]
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Economized (Min) (MILW) : 810
- Coil Resistance (OHM) : 5. - 79
- Coil Suppression Method : Internal Coil Switch
- Coil Voltage Rating (VDC) : 24
- Contact Limiting Breaking Current (AMP) : 700
- Contact Limiting Making Current (AMP) : 250
- Contact Switching Voltage (Max) (VDC) : 900
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 4001 - 6000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 4000
- Operating Voltage (VDC) : 800
Termination Features
- Coil Termination Connection Type : Connector
- Mains Termination Connection Type : Screw Terminal
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : -40 - 85
- Environmental Category of Protection : RTI