TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2208877-5

Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2208877-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2208877-5
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2208877-5
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 500 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 500

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : Type 1 Inlet Charger
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-2-2208877-5-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-2-2208877-5-ND
Power, Line Cables and Extension Cords 1734-2-2208877-5-ND
HV,SWITZERLANDARGE INLET TYPE1,H

HV,SWITZERLANDARGE INLET TYPE1,H

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2208877-5 1734-2-2208877-5-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type Type 1 Inlet Charger
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Power, Line Cables and Extension Cords - 817-IL13P-C14-H05-3100-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C14
View Details
Power, Line Cables and Extension Cords - 817-1853-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Connector Type IEC 320-C13
View Details