TE Connectivity Ferrite Beads 2-2176493-1

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .25 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .25 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2-2176493-1 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2-2176493-1
Ferrite Beads 2-2176493-1
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .25 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.062 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 800
  • DC Resistance (OHM) : .25
  • Impedance (OHM) : 1000
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0603

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 1 Kohm, 0.8A, 0603 Rohs Compliant Te Connectivity - 46AK7979 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 0.8A, 0603 Rohs Compliant Te Connectivity
46AK7979
Ferrite Bead, 1 Kohm, 0.8A, 0603 Rohs Compliant Te Connectivity 46AK7979
FERRITE BEAD, 1 KOHM, 0.8A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 1 KOHM, 0.8A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2-2176493-1 46AK7979
Product Name Ferrite Beads Ferrite Bead, 1 Kohm, 0.8A, 0603 Rohs Compliant Te Connectivity
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0600BN3JIT-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads and Chips - BMB2A0120BN3-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176749-7 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0350 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176748-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers