TE Connectivity RF Cable Assemblies 2-2016489-0

Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter (MM) : 4.9 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 70 Shielded : Yes Other Cable Assembly Length (M) : 2 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 1.85mm Series RF Plug Cable Assembly (End B) : 1.85mm Series RF Jack Cable Assembly Type : 1.85mm to 1.85mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter (MM) : 4.9 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 70 Shielded : Yes Other Cable Assembly Length (M) : 2 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 1.85mm Series RF Plug Cable Assembly (End B) : 1.85mm Series RF Jack Cable Assembly Type : 1.85mm to 1.85mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, 1.85mm Plug-Plug, 6.6ft (part number 28AK5086) features a coaxial design with a 50 Ω impedance, suitable for RF applications. It is constructed with a flexible double shield and has a cable length of 2 meters. The assembly operates within a temperature range of -55 to 125 °C and utilizes 24 AWG wire. The cable jacket is made of FEP and is colored black with a red stripe. This assembly includes two 1.85mm connectors, both of which are plated with gold for enhanced conductivity. The center contact is made from beryllium copper alloy, while the ferrule is constructed from copper alloy and plated with nickel. The cable has a low halogen content and complies with various environmental regulations, including EU RoHS and REACH directives. The product is designed for applications requiring reliable signal transmission up to 65 GHz.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, 1.85mm Plug-Plug, 6.6ft (part number 28AK5086) features a coaxial design with a 50 Ω impedance, suitable for RF applications. It is constructed with a flexible double shield and has a cable length of 2 meters. The assembly operates within a temperature range of -55 to 125 °C and utilizes 24 AWG wire. The cable jacket is made of FEP and is colored black with a red stripe. This assembly includes two 1.85mm connectors, both of which are plated with gold for enhanced conductivity. The center contact is made from beryllium copper alloy, while the ferrule is constructed from copper alloy and plated with nickel. The cable has a low halogen content and complies with various environmental regulations, including EU RoHS and REACH directives. The product is designed for applications requiring reliable signal transmission up to 65 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2-2016489-0 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2-2016489-0
RF Cable Assemblies 2-2016489-0
Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Dimensions Outside Cable Diameter (MM) : 4.9 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 70 Shielded : Yes Other Cable Assembly Length (M) : 2 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : 1.85mm Series RF Plug Cable Assembly (End B) : 1.85mm Series RF Jack Cable Assembly Type : 1.85mm to 1.85mm Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Nickel

Dimensions


  • Outside Cable Diameter (MM) : 4.9
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (V) : 150

Operation/Application


  • Operating Frequency Range (GHZ) : 70
  • Shielded : Yes

Other


  • Cable Assembly Length (M) : 2
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : 1.85mm Series RF Plug
  • Cable Assembly (End B) : 1.85mm Series RF Jack
  • Cable Assembly Type : 1.85mm to 1.85mm

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2-2016489-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2-2016489-0-ND
Coaxial Cables (RF) 17-2-2016489-0-ND
"Cable Assembly Coaxial 1.85mm to 1.85mm 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial 1.85mm to 1.85mm 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, 1.85Mm Plug-Plug, 6.6Ft; Connector To Connector Te Connectivity - 28AK5086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1.85Mm Plug-Plug, 6.6Ft; Connector To Connector Te Connectivity
28AK5086
Cable Assy, 1.85Mm Plug-Plug, 6.6Ft; Connector To Connector Te Connectivity 28AK5086
CABLE ASSY, 1.85MM PLUG-PLUG, 6.6FT; Connector to Connector:1.85mm Plug to 1.85mm Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 1.85MM PLUG-PLUG, 6.6FT; Connector to Connector:1.85mm Plug to 1.85mm Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2016489-0 17-2-2016489-0-ND 28AK5086
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assy, 1.85Mm Plug-Plug, 6.6Ft; Connector To Connector Te Connectivity
Application RF RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337809-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Coaxial Cables (RF) - A99695-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers