TE Connectivity HDMI Connectors 2-1747981-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2-1747981-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2-1747981-1
HDMI Connectors 2-1747981-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.6 MM , 1.1 MM  [.043 INCH , .061 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Audio & Video Connectors - 2-1747981-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2-1747981-1
Audio & Video Connectors 2-1747981-1
Std HDMI, RA, SMT, Panel grd, Flange

Std HDMI, RA, SMT, Panel grd, Flange

Buy Now
Assy Hdmi Receptacle Smt Amp - Te Connectivity - 17R7090 - Newark, An Avnet Company
Chicago, IL, United States
Assy Hdmi Receptacle Smt Amp - Te Connectivity
17R7090
Assy Hdmi Receptacle Smt Amp - Te Connectivity 17R7090
ASSY HDMI RECEPTACLE SMT

ASSY HDMI RECEPTACLE SMT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1747981-1 2-1747981-1 17R7090
Product Name HDMI Connectors Audio & Video Connectors Assy Hdmi Receptacle Smt Amp - Te Connectivity
Connector Type Wire to Board Connector Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers