TE Connectivity Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Te Connectivity 2-1618403-6

Description
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A; Coil Voltage RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A; Coil Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Te Connectivity - 08AC2592 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Te Connectivity
08AC2592
Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Te Connectivity 08AC2592
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:600VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 08AC2592
Product Name Contactor, 1-Pole, Spst-No, 28Vdc, Panel; Load Current Inductive Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224400124717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details