TE Connectivity Switch Knobs 4-1437622-1

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056 Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Crank Dimensions Product Diameter : 44.7 MM  [1.76 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Crank
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056 Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Crank Dimensions Product Diameter : 44.7 MM  [1.76 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Crank
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 4-1437622-1 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
4-1437622-1
Switch Knobs 4-1437622-1
Body Features Primary Product Color : Black Primary Product Material : Aluminum 5056 Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : With Spinner Type : Crank Dimensions Product Diameter : 44.7 MM  [1.76 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : Crank

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum 5056

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : With
  • Spinner Type : Crank

Dimensions


  • Product Diameter : 44.7 MM  [1.76 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : Crank
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 4-1437622-1
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1716-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers