TE Connectivity Slide Switches 2-1437579-7

Description
Body Features Actuator Color : Black Actuator Material : PBT Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 15.8 MM  [.62 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : PBT Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 15.8 MM  [.62 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2-1437579-7 - TE Connectivity
Berwyn, PA, United States
Slide Switches
2-1437579-7
Slide Switches 2-1437579-7
Body Features Actuator Color : Black Actuator Material : PBT Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On None On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 15.8 MM  [.62 INCH ] PCB Tail Length : 3.3 MM  [.13 INCH ] Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Extended Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Product Type Features Actuator Style : Extended, Side Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : PBT

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-3

Contact Features


  • Contact Base Material : Copper
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 15.8 MM  [.62 INCH ]
  • PCB Tail Length : 3.3 MM  [.13 INCH ]
  • Width : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Extended
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Extended, Side
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 2-1437579-7
Product Name Slide Switches
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - MMS22R-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 4-1825010-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 2-1437579-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details