TE Connectivity Toggle Switches 2-1437558-2

Description
Body Features Actuator Finish : Chrome Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Green Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long
Request a Quote Datasheet
Description
Body Features Actuator Finish : Chrome Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Green Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2-1437558-2 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2-1437558-2
Toggle Switches 2-1437558-2
Body Features Actuator Finish : Chrome Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Green Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver Dimensions Toggle Length : 10.49 MM  [.413 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Long

Body Features


  • Actuator Finish : Chrome
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : On Off On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold Flash over Silver

Dimensions


  • Toggle Length : 10.49 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 6
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Wire Lugs
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Long
Buy Now Datasheet
Rocker & Toggle Switches - 2-1437558-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2-1437558-2
Rocker & Toggle Switches 2-1437558-2
TOGGLE MT,MST

TOGGLE MT,MST

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Toggle Switches Toggle Switches
Product Number 2-1437558-2 2-1437558-2
Product Name Toggle Switches Rocker & Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Wire Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-1900-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Switches - 450-1382-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
Toggle Switches - 1825138-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers