TE Connectivity Circuit Breakers 2-1393248-7

Description
Body Features Actuator Color : Amber Configuration Features Circuit Function : Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor Number of Poles : 2 Panel Cutout Size (MM) : 22.22 x 44.45 Contact Features Trip Time at 200% (SEC) : 3 - 33 Dimensions Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Rocker Circuit Breaker Style : Power Switch with Optional Indicator Lamp Circuit Breaker Type : Thermal Illuminated : With Illumination Type : 120VAC (Neon with Resistor) Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Amber Configuration Features Circuit Function : Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor Number of Poles : 2 Panel Cutout Size (MM) : 22.22 x 44.45 Contact Features Trip Time at 200% (SEC) : 3 - 33 Dimensions Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Rocker Circuit Breaker Style : Power Switch with Optional Indicator Lamp Circuit Breaker Type : Thermal Illuminated : With Illumination Type : 120VAC (Neon with Resistor) Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 2-1393248-7 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
2-1393248-7
Circuit Breakers 2-1393248-7
Body Features Actuator Color : Amber Configuration Features Circuit Function : Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor Number of Poles : 2 Panel Cutout Size (MM) : 22.22 x 44.45 Contact Features Trip Time at 200% (SEC) : 3 - 33 Dimensions Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : Snap-In Panel Mount Product Type Features Actuator Type : Rocker Circuit Breaker Style : Power Switch with Optional Indicator Lamp Circuit Breaker Type : Thermal Illuminated : With Illumination Type : 120VAC (Neon with Resistor) Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Amber

Configuration Features


  • Circuit Function : Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor
  • Number of Poles : 2
  • Panel Cutout Size (MM) : 22.22 x 44.45

Contact Features


  • Trip Time at 200% (SEC) : 3 - 33

Dimensions


  • Panel Thickness (Recommended) : .81 - 6.35 MM  [.032 - .25 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Interrupt Capacity : 1000A @ 50VDC/250VAC or 1500A @ 125/250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : International I/O

Mechanical Attachment


  • Mounting Options : Snap-In Panel Mount

Product Type Features


  • Actuator Type : Rocker
  • Circuit Breaker Style : Power Switch with Optional Indicator Lamp
  • Circuit Breaker Type : Thermal
  • Illuminated : With
  • Illumination Type : 120VAC (Neon with Resistor)

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 2-1393248-7
Product Name Circuit Breakers
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393253-0 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 8-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 3-1393253-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers