TE Connectivity Definite Purpose Contactors 2-1393132-3

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 133 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : Without Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 8-32 Screw Termination Features Coil Termination : 8-32 Screw, Quick Connect
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 133 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : Without Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 8-32 Screw Termination Features Coil Termination : 8-32 Screw, Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 2-1393132-3 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
2-1393132-3
Definite Purpose Contactors 2-1393132-3
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3 Dimensions Wire Size (MMSQ) : 1.31 - 8.37 Wire Size (AWG) : 16 - 8 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 133 Definite Purpose Contactor Coil Voltage Rating (VDC) : 24 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : UL Recognized, CSA Certified UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : Without Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : 8-32 Screw Termination Features Coil Termination : 8-32 Screw, Quick Connect

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 25
  • Pole Configuration : 3

Dimensions


  • Wire Size (MMSQ) : 1.31 - 8.37
  • Wire Size (AWG) : 16 - 8

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 24
  • Definite Purpose Contactor Coil Resistance (OHM) : 133
  • Definite Purpose Contactor Coil Voltage Rating (VDC) : 24
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : UL Recognized, CSA Certified
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : Without

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Molded : No
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : 8-32 Screw

Termination Features


  • Coil Termination : 8-32 Screw, Quick Connect
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 2-1393132-3
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-IHV100A6ANG-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - A121832-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Definite Purpose Contactors - 7-1393127-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details