Configuration Features Number of Poles : 2
Contact Features Contact Current Rating (AMP) : 25
Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 71 Coil Voltage (Max) (VDC) : 12 Coil Voltage Rating (VDC) : 12 Contact Switching Voltage (Max) (VAC) : 600
Termination Features Coil Termination Connection Type : 6-32 Screw Mains Termination Connection Type : 8-32 Screw
Configuration Features
Contact Features
- Contact Current Rating (AMP) : 25
Electrical Characteristics
- Actuating System : DC
- Coil Resistance (OHM) : 71
- Coil Voltage (Max) (VDC) : 12
- Coil Voltage Rating (VDC) : 12
- Contact Switching Voltage (Max) (VAC) : 600
Termination Features
- Coil Termination Connection Type : 6-32 Screw
- Mains Termination Connection Type : 8-32 Screw