TE Connectivity 6609021-1 1VB1=F7120 S0 1VB1

Description
6609021-1 1VB1=F7120 S0
Request a Quote Datasheet
Description
6609021-1 1VB1=F7120 S0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6609021-1 1VB1=F7120 S0 - 1VB1 - Heilind Electronics, Inc.
Wilmington, MA, United States
6609021-1 1VB1=F7120 S0
1VB1
6609021-1 1VB1=F7120 S0 1VB1
6609021-1 1VB1=F7120 S0

6609021-1 1VB1=F7120 S0

Buy Now
Power Line Filter Modules - CCM1300-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1300-ND
Power Line Filter Modules CCM1300-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3845 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity
52K3845
Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity 52K3845
RFI POWER LINE FILTER, 1A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:B Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 1A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:B Series RoHS Compliant: Yes

Supplier's Site
Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1 - 70185677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1
70185677
Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1 70185677
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1VB1 CCM1300-ND 52K3845 70185677
Product Name 6609021-1 1VB1=F7120 S0 Power Line Filter Modules Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B1
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620151 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line EMC Filters - RSHN-2010D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers