TE Connectivity Din Rail, Channel 1SNK506012R0000

Description
Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK506012R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK506012R0000-ND
Din Rail, Channel 2109-1SNK506012R0000-ND
Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG

Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG

Buy Now Datasheet
Zs6-4S Entrelec - Te Connectivity - 72AC3262 - Newark, An Avnet Company
Chicago, IL, United States
Zs6-4S Entrelec - Te Connectivity
72AC3262
Zs6-4S Entrelec - Te Connectivity 72AC3262
ZS6-4S

ZS6-4S

Supplier's Site
Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9687 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
65Y9687
Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity 65Y9687
TERMINAL BLOCK, DIN-RAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2109-1SNK506012R0000-ND 72AC3262 65Y9687
Product Name Din Rail, Channel Zs6-4S Entrelec - Te Connectivity Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Din Rail, Channel - 2109-1SNK505312R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details