TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 19SHT-162

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1600:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1600:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Transformer model 42M3886 features a window diameter of 4.25 inches and is designed for use with ammeters and wattmeters, providing cross current compensation. It operates within a frequency range of 50 to 400 Hz and has an insulation level of 600 volts with a 10kV BIL full wave rating. The transformer is equipped with flexible leads that are UL 1015 rated for 105°C and CSA approved, measuring 24 inches in length. It includes brass stud terminals (No. 8 ,Äì 32 UNC) with accompanying hardware. The approximate weight of the transformer is 1.5 lbs. This product is CSA and UL approved, making it suitable for various applications requiring reliable current measurement.

Datasheet Summary
Powered by GS/AI

The Current Transformer model 42M3886 features a window diameter of 4.25 inches and is designed for use with ammeters and wattmeters, providing cross current compensation. It operates within a frequency range of 50 to 400 Hz and has an insulation level of 600 volts with a 10kV BIL full wave rating. The transformer is equipped with flexible leads that are UL 1015 rated for 105°C and CSA approved, measuring 24 inches in length. It includes brass stud terminals (No. 8 ,Äì 32 UNC) with accompanying hardware. The approximate weight of the transformer is 1.5 lbs. This product is CSA and UL approved, making it suitable for various applications requiring reliable current measurement.

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3886 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3886
Current Transformer; Ct Construction Crompton Te Connectivity 42M3886
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1600:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1600:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3886
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A14-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 3000 VA
View Details
PC Mount Split Pack™ Power Transformers - F24-045 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TX-2-5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details