TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 19SHT-152

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1500:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1500:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3885 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3885
Current Transformer; Ct Construction Crompton Te Connectivity 42M3885
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1500:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1500:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Output Current:5ARoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3885
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A1-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 50 VA
View Details
PCB Transformers - 1213827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details