TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 19SHT-102

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:1kARoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:1kARoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3883 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3883
Current Transformer; Ct Construction Crompton Te Connectivity 42M3883
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:1kARoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Input Current:1kARoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3883
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182T12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 3-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details