TE Connectivity Switches - Tactile Switches 1977120-8

Description
FSM4JAAHX=6MM TACT SWITCH, HIGH
Description
FSM4JAAHX=6MM TACT SWITCH, HIGH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1977120-8
Switches - Tactile Switches 1977120-8
FSM4JAAHX=6MM TACT SWITCH, HIGH

FSM4JAAHX=6MM TACT SWITCH, HIGH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 1977120-8
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 1.1 lbs (0.5199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337242-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-6000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
22mm Twin Touch Metal Operators - 2ATF3-F4-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Tactile Switches - 486-7028-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers