TE Connectivity DIP Switch 1977103-4

Description
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 1.35 MM  [.053 INCH ] Length : 6.3 MM  [.248 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Other Comment : Ultra-Low Profile Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Style : Outside L Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote
Description
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 1.35 MM  [.053 INCH ] Length : 6.3 MM  [.248 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Other Comment : Ultra-Low Profile Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Style : Outside L Usage Conditions Operating Temperature Range (DEGC) : -30 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1977103-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1977103-4
DIP Switch 1977103-4
Body Features Actuator Color : White Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy DIP & SIP Switch Contact Current Rating (AMP) : .1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 1.35 MM  [.053 INCH ] Length : 6.3 MM  [.248 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS) Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Surface Mount Other Comment : Ultra-Low Profile Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Style : Outside L Usage Conditions Operating Temperature Range (DEGC) : -30 - 85

Body Features


  • Actuator Color : White
  • Seal Type : Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 4
  • Number of Switches : 4

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • DIP & SIP Switch Contact Current Rating (AMP) : .1
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height : 1.35 MM  [.053 INCH ]
  • Length : 6.3 MM  [.248 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 1.27 MM  [.05 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyphenylene Sulfide (PPS)
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Surface Mount

Other


  • Comment : Ultra-Low Profile

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2000

Product Type Features


  • Actuator Style : Recessed Rocker
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : Yes

Termination Features


  • Termination Style : Outside L

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1977103-4
Product Name DIP Switch
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825535-3 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2-435668-6 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 1-1825013-7 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 1-5161390-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 13
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers