TE Connectivity Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity 1932258-1.

Description
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 3.0; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet
Description
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 3.0; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity - 26AC6293 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
26AC6293
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity 26AC6293
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 3.0; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

USB, 3.0 TYPE A, RECEPTACLE, SMT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 3.0; GENDER:RECEPTACLE; NO. OF POSITIONS:9POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6293
Product Name Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details