HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
HDMI™ — High-Definition Multimedia Interface connector is the next generation interface for consumer electronics products such as digital television, set-top boxes and DVD players. HDMI™ supports standard, enhanced or high-definition video, plus multi-channel audio on a single cable.
Features:
HDMI REC SMT SHORT TYPE EMBOSS PACKAGE
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108301TR-ND | 70084567 | 76AC8017 |
| Product Name | USB, DVI, HDMI Connector Assemblies | HDMI (High-Definition Multimedia Interface) Connector; With Flange,SMT | Hdmi Rec Smt Short Type Emboss Package Amp - Te Connectivity |
| Category | USB | ||
| Connector Type | HDMI | Audio / Video | |
| Gender | Female / Jack | ||
| Mounting | Panel Mount; Surface Mount, Right Angle; Through Hole |