TE Connectivity Busbar Connectors 1926671-1

Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 26.67 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole, Mounting Ears Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 26.67 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole, Mounting Ears Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1926671-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1926671-1
Busbar Connectors 1926671-1
Body Features Bus Bar Contact Plating Material : Gold Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Bus Bar Contact Style : Socket Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 350 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Product Length : 35.56 MM  [1.4 INCH ] Product Width : 26.67 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987 Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole, Mounting Ears Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3.18 MM  [.125 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Bus Bar-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Gold

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 350
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Multiple Contact Band/CROWN BAND
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 31.75 MM  [1.25 INCH ]
  • Product Length : 35.56 MM  [1.4 INCH ]
  • Product Width : 26.67 MM  [1.05 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA/C22.2 No. 182.3-M1987

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Hole, Mounting Ears

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3.18 MM  [.125 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Bus Bar-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Specialized Connectors - A107683-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A107683-ND
Specialized Connectors A107683-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 1926671-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1926671-1
I/O Connectors 1926671-1
CROWN CLIP SENIOR POWER SKT GOLD PLATING

CROWN CLIP SENIOR POWER SKT GOLD PLATING

Buy Now
Crown Clip Senior Power Skt Gold Plating Amp - Te Connectivity - 76AC2286 - Newark, An Avnet Company
Chicago, IL, United States
Crown Clip Senior Power Skt Gold Plating Amp - Te Connectivity
76AC2286
Crown Clip Senior Power Skt Gold Plating Amp - Te Connectivity 76AC2286
CROWN CLIP SENIOR POWER SKT GOLD PLATING

CROWN CLIP SENIOR POWER SKT GOLD PLATING

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1926671-1 A107683-ND 1926671-1 76AC2286
Product Name Busbar Connectors Specialized Connectors I/O Connectors Crown Clip Senior Power Skt Gold Plating Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
USB, DVI, HDMI Connector Assemblies - 1734085-2 - ODG (Origin Data Global)
Specs
Termination Solder
Mounting Through Hole
View Details
2 suppliers
USB Connectors - 2398010-1 - TE Connectivity
Specs
Connector Type USB
Mounting Free-Hanging (In-Line)
View Details