TE Connectivity USB Connectors 1903742-1

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Thickness : .75 MICM  [29.52 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : PBT GF30 Industry Standards Degree of Protection : IP20 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power, Signal & Data Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Integral Locking Latch : Without LED : Without Product Type : Connector Sealable : No USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Thickness : .75 MICM  [29.52 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : PBT GF30 Industry Standards Degree of Protection : IP20 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power, Signal & Data Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Integral Locking Latch : Without LED : Without Product Type : Connector Sealable : No USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1903742-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1903742-1
USB Connectors 1903742-1
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Thickness : .75 MICM  [29.52 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : PBT GF30 Industry Standards Degree of Protection : IP20 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power, Signal & Data Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Integral Locking Latch : Without LED : Without Product Type : Connector Sealable : No USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Thickness : .75 MICM  [29.52 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Tail Length : 2.84 MM  [.112 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Degree of Protection : IP20
  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : Without
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power, Signal & Data

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Integral Locking Latch : Without
  • LED : Without
  • Product Type : Connector
  • Sealable : No
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1903742-1
Product Name USB Connectors
Connector Type USB; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1-1734035-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
6 suppliers
DisplayPort Connectors - 2041441-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers