Body Features Primary Product Color : Black Product Weight : .5 KG [1.102 LB ]
Dimensions Creepage Distance : 117 MM [4.6 INCH ]
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4.8 Discharge Current (Nominal) (KAMP) : 5 Impulse Voltage 1.2/50µs (Positive) (KV) : 50 Residual Voltage (Nominal Current) (KV) : 17.3 Short Circuit Current (KAMP) : 16 Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 21.2 Voltage Rating (Ur) (KV) : 6
Mechanical Attachment Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Transformer
Product Availability Product Availability : Worldwide
Product Type Features Designation Class : 1
Usage Conditions Power Frequency Withstand (Wet) (KV) : 25
Body Features
- Primary Product Color : Black
- Product Weight : .5 KG [1.102 LB ]
Dimensions
- Creepage Distance : 117 MM [4.6 INCH ]
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 4.8
- Discharge Current (Nominal) (KAMP) : 5
- Impulse Voltage 1.2/50µs (Positive) (KV) : 50
- Residual Voltage (Nominal Current) (KV) : 17.3
- Short Circuit Current (KAMP) : 16
- Steep Lightning Residual Voltage - 1/20µs @ 10kA (KV) : 21.2
- Voltage Rating (Ur) (KV) : 6
Mechanical Attachment
Operation/Application
- Power Component Application Type : Transformer
Product Availability
- Product Availability : Worldwide
Product Type Features
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 25