TE Connectivity Module Components 185402-2

Description
Body Features Secondary Locking : No Configuration Features Number of Positions : 10 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94V-2 Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Micro Relay Component Type : Relay Holder Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Positions : 10 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94V-2 Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Micro Relay Component Type : Relay Holder Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 185402-2 - TE Connectivity
Berwyn, PA, United States
Module Components
185402-2
Module Components 185402-2
Body Features Secondary Locking : No Configuration Features Number of Positions : 10 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94V-2 Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Micro Relay Component Type : Relay Holder Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Positions : 10
  • Number of Relays (Minimum) : 2

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Vibration Class Level : 3G

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Compatible With Relay Type : Micro Relay
  • Component Type : Relay Holder
  • Primary Locking Feature : Locking Lance

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Relay Holder Amp - Te Connectivity - 75AC6090 - Newark, An Avnet Company
Chicago, IL, United States
Modular Relay Holder Amp - Te Connectivity
75AC6090
Modular Relay Holder Amp - Te Connectivity 75AC6090
MODULAR RELAY HOLDER

MODULAR RELAY HOLDER

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 185402-2 75AC6090
Product Name Module Components Modular Relay Holder Amp - Te Connectivity
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
RJ45 Connectors - 1-2301994-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
View Details
5 suppliers