TE Connectivity RJ45 Connectors 1-2301994-2

Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.63 MM  [.537 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.63 MM  [.537 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-2301994-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-2301994-2
RJ45 Connectors 1-2301994-2
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.63 MM  [.537 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Liquid Crystal Polymer (LCP)
  • LED Color (Bottom Left) : Green/Yellow
  • LED Color (Bottom Right) : Green/Yellow
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.05 MM  [.12 INCH ]
  • PCB Retention Feature Material : Liquid Crystal Polymer (LCP)
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 6
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.63 MM  [.537 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Indicator Type : LED
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Bottom

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-2301994-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-2301994-2
Modular Connectors / Ethernet Connectors 1-2301994-2
RJ45 JACK INT.MAG. 1GB LED 1X1

RJ45 JACK INT.MAG. 1GB LED 1X1

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-2301994-2
Modular Connectors / Ethernet Connectors 1-2301994-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - A126246CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
A126246CT-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics A126246CT-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - A126246TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
A126246TR-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics A126246TR-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-2301994-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-2301994-2
Modular Connectors / Ethernet Connectors 1-2301994-2
Modular Connectors / Ethernet Connectors 1GB LED 1X1 3.55mm plug

Modular Connectors / Ethernet Connectors 1GB LED 1X1 3.55mm plug

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cat6 Rohs Compliant Te Connectivity - 74AJ7412 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat6 Rohs Compliant Te Connectivity
74AJ7412
Rj45 Conn, Jack, 8P8C, 1Port, Cat6 Rohs Compliant Te Connectivity 74AJ7412
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6 ROHS COMPLIANT: YES

RJ45 CONN, JACK, 8P8C, 1PORT, CAT6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2301994-2 1-2301994-2 A126246CT-ND 1-2301994-2 74AJ7412
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Rj45 Conn, Jack, 8P8C, 1Port, Cat6 Rohs Compliant Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data