TE Connectivity Dust Cap, Pbt, Ip67, Connector; Accessory Type Amp Te Connectivity 1828740-1

Description
DUST CAP, PBT, IP67, CONNECTOR; Accessory Type:Dust Cap; For Use With:Industrial Circular Sealed Ethernet Plug Connectors; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:FullAXS Series RoHS Compliant: Yes
Datasheet
Description
DUST CAP, PBT, IP67, CONNECTOR; Accessory Type:Dust Cap; For Use With:Industrial Circular Sealed Ethernet Plug Connectors; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:FullAXS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Pbt, Ip67, Connector; Accessory Type Amp Te Connectivity - 97X8046 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Pbt, Ip67, Connector; Accessory Type Amp Te Connectivity
97X8046
Dust Cap, Pbt, Ip67, Connector; Accessory Type Amp Te Connectivity 97X8046
DUST CAP, PBT, IP67, CONNECTOR; Accessory Type:Dust Cap; For Use With:Industrial Circular Sealed Ethernet Plug Connectors; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:FullAXS Series RoHS Compliant: Yes

DUST CAP, PBT, IP67, CONNECTOR; Accessory Type:Dust Cap; For Use With:Industrial Circular Sealed Ethernet Plug Connectors; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:FullAXS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 97X8046
Product Name Dust Cap, Pbt, Ip67, Connector; Accessory Type Amp Te Connectivity
Material PBT (Polybutylene Terephthalate) Body
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Street Lighting Open & Shorting Caps - 608168-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details