TE Connectivity Tactile Switches 1825910-7

Description
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height (INCH) : .196 Product Length : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height (INCH) : .196 Product Length : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825910-7 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1825910-7
Tactile Switches 1825910-7
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : PET Film Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height (INCH) : .196 Product Length : 6 MM  [.236 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : PBT
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : PET Film
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.4 MM  [.055 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height (INCH) : .196
  • Product Length : 6 MM  [.236 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-1804-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1804-ND
Tactile Switches 450-1804-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1825910-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825910-7
Pushbutton Switches 1825910-7
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Pushbutton Switches - 1825910-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825910-7
Pushbutton Switches 1825910-7
6x6 THT Tactile Switc

6x6 THT Tactile Switc

Buy Now
Switches - Tactile Switches - 1376443-1825910-7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376443-1825910-7
Switches - Tactile Switches 1376443-1825910-7
Win Source Part Number: 1376443-1825910-7 Category: Switches - Tactile Switches Temperature Range - Operating: -35°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity ALCOSWITCH Switches Series: FSMJ Package: Bulk Product Status: Active Base Product Number: 1825910 Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Height off PCB, Vertical: 5.00mm Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polybutylene Terephthalate (PBT) Switch Travel: 0.25mm

Win Source Part Number: 1376443-1825910-7
Category: Switches - Tactile Switches
Temperature Range - Operating: -35°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity ALCOSWITCH Switches
Series: FSMJ
Package: Bulk
Product Status: Active
Base Product Number: 1825910
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Height off PCB, Vertical: 5.00mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Actuator Material: Polybutylene Terephthalate (PBT)
Switch Travel: 0.25mm

Buy Now Datasheet
FSM4JAH=6MM TACT SWITCH, HIGH - 1825910-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
FSM4JAH=6MM TACT SWITCH, HIGH
1825910-7
FSM4JAH=6MM TACT SWITCH, HIGH 1825910-7
FSM4JAH=6MM TACT SWITCH, HIGH

FSM4JAH=6MM TACT SWITCH, HIGH

Buy Now
Tactile Switches - 1825910-7 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1825910-7
Tactile Switches 1825910-7
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1825910-7
Key/Switch >> Tactile Switches 1825910-7
不带 50mA 5.99mm 100MΩ 24V 260gf 5.99mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS

不带 50mA 5.99mm 100MΩ 24V 260gf 5.99mm 5mm Round Button Straight SPST Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Switch, Spst, 0.05A, 24V, Thd Rohs Compliant Alcoswitch Te Connectivity - 70AH7217 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Thd Rohs Compliant Alcoswitch Te Connectivity
70AH7217
Tactile Switch, Spst, 0.05A, 24V, Thd Rohs Compliant Alcoswitch Te Connectivity 70AH7217
TACTILE SWITCH, SPST, 0.05A, 24V, THD ROHS COMPLIANT: YES

TACTILE SWITCH, SPST, 0.05A, 24V, THD ROHS COMPLIANT: YES

Supplier's Site
Switches - Tactile Switches - 1825910-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1825910-7
Switches - Tactile Switches 1825910-7
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825910-7 450-1804-ND 1825910-7 1376443-1825910-7 1825910-7 1825910-7 1825910-7 70AH7217 1825910-7
Product Name Tactile Switches Tactile Switches Pushbutton Switches Switches - Tactile Switches FSM4JAH=6MM TACT SWITCH, HIGH Tactile Switches Key/Switch >> Tactile Switches Tactile Switch, Spst, 0.05A, 24V, Thd Rohs Compliant Alcoswitch Te Connectivity Switches - Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2331368-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1977265-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1825086-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers