TE Connectivity Tact Switch, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity 1825910-6.

Description
TACT SWITCH, SPST, 0.05A, 24VDC, SOLDER; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Description
TACT SWITCH, SPST, 0.05A, 24VDC, SOLDER; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tact Switch, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity - 30AC3537 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity
30AC3537
Tact Switch, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity 30AC3537
TACT SWITCH, SPST, 0.05A, 24VDC, SOLDER; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACT SWITCH, SPST, 0.05A, 24VDC, SOLDER; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 30AC3537
Product Name Tact Switch, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Pushbutton Switches - 486-7010-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers