TE Connectivity Tactile Switches 1571626-2

Description
Body Features Actuator Color : Ivory Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .5 MM  [.02 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height : 2.49 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Ivory Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .5 MM  [.02 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height : 2.49 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571626-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571626-2
Tactile Switches 1571626-2
Body Features Actuator Color : Ivory Actuator Force : 50 G  [1.76 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Copper Alloy Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .5 MM  [.02 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height : 2.49 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Ivory
  • Actuator Force : 50 G  [1.76 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Copper Alloy
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .5 MM  [.02 INCH ]
  • Button Width : 2.3 MM  [.118 INCH ]
  • Product Height : 2.49 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1571626-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1571626-2
Pushbutton Switches 1571626-2
TACT,SMT,GULL WING,50GF,T&R

TACT,SMT,GULL WING,50GF,T&R

Buy Now
Tact,smt,gull Wing,50Gf,t&r Rohs Compliant Alcoswitch Te Connectivity - 23R8942 - Newark, An Avnet Company
Chicago, IL, United States
Tact,smt,gull Wing,50Gf,t&r Rohs Compliant Alcoswitch Te Connectivity
23R8942
Tact,smt,gull Wing,50Gf,t&r Rohs Compliant Alcoswitch Te Connectivity 23R8942
TACT,SMT,GULL WING,50GF,T&R ROHS COMPLIANT: YES

TACT,SMT,GULL WING,50GF,T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1571626-2
Tactile Switches 1571626-2
Tactile Switches SMT GULL WING 50GF PB TACT SWITCH

Tactile Switches SMT GULL WING 50GF PB TACT SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571626-2 1571626-2 23R8942 1571626-2
Product Name Tactile Switches Pushbutton Switches Tact,smt,gull Wing,50Gf,t&r Rohs Compliant Alcoswitch Te Connectivity Tactile Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.1 lbs (0.0500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1437566-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 1-1571626-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details