TE Connectivity Switch Knobs 1825620-1

Description
Body Features Primary Product Color : Silver Primary Product Material : Brass Configuration Features Spin Plate : Without Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Shaft Size : 3.17 MM  [.125 INCH ]
Request a Quote
Description
Body Features Primary Product Color : Silver Primary Product Material : Brass Configuration Features Spin Plate : Without Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Shaft Size : 3.17 MM  [.125 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1825620-1 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1825620-1
Switch Knobs 1825620-1
Body Features Primary Product Color : Silver Primary Product Material : Brass Configuration Features Spin Plate : Without Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Shaft Size : 3.17 MM  [.125 INCH ]

Body Features


  • Primary Product Color : Silver
  • Primary Product Material : Brass

Configuration Features


  • Spin Plate : Without

Dimensions


  • Product Diameter : 6.35 MM  [.25 INCH ]
  • Shaft Size : 3.17 MM  [.125 INCH ]
Buy Now
Knob, Round Shaft, Brass, 6.35Mm Rohs Compliant Alcoswitch Te Connectivity - 74AJ8533 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Brass, 6.35Mm Rohs Compliant Alcoswitch Te Connectivity
74AJ8533
Knob, Round Shaft, Brass, 6.35Mm Rohs Compliant Alcoswitch Te Connectivity 74AJ8533
KNOB, ROUND SHAFT, BRASS, 6.35MM ROHS COMPLIANT: YES

KNOB, ROUND SHAFT, BRASS, 6.35MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1825620-1 74AJ8533
Product Name Switch Knobs Knob, Round Shaft, Brass, 6.35Mm Rohs Compliant Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1437623-3 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details
Knobs - 450-1742-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
3 suppliers
Knobs - 450-1706-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers