TE Connectivity Switch Knobs 1437624-8

Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25 MM  [.984 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25 MM  [.984 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1437624-8 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1437624-8
Switch Knobs 1437624-8
Body Features Primary Product Color : Black Primary Product Material : Molded Phenolic Resin Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 25 MM  [.984 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Dot

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Molded Phenolic Resin

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 25 MM  [.984 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Dot
Buy Now Datasheet
Knob, Round Shaft, Phenolic, 25Mm Alcoswitch Te Connectivity - 74AJ7906 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Phenolic, 25Mm Alcoswitch Te Connectivity
74AJ7906
Knob, Round Shaft, Phenolic, 25Mm Alcoswitch Te Connectivity 74AJ7906
KNOB, ROUND SHAFT, PHENOLIC, 25MM

KNOB, ROUND SHAFT, PHENOLIC, 25MM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1437624-8 74AJ7906
Product Name Switch Knobs Knob, Round Shaft, Phenolic, 25Mm Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KS500A1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Skirted
Knob Material Metal
View Details
2 suppliers