TE Connectivity Rocker Switches 1825426-4

Description
Body Features Actuator Color : Black LED Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 1/2" (Square Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : With Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote
Description
Body Features Actuator Color : Black LED Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 1/2" (Square Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : With Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1825426-4 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1825426-4
Rocker Switches 1825426-4
Body Features Actuator Color : Black LED Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 1/2" (Square Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : With Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs

Body Features


  • Actuator Color : Black
  • LED Color : Red

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off On
  • Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : 3
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Rocker Switch Voltage Rating (VAC) : 125
  • Rocker Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : 1/2" (Square Hole)

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : With
  • Rocker Switch Type : Power

Termination Features


  • Termination Type : Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 1825426-4
Product Name Rocker Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Rocker Switches - 450-1524-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
3 suppliers