TE Connectivity Slide Switches 2-1825011-8

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 17.78 MM  [.7 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : SMT, Gull Wing, PC
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 17.78 MM  [.7 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : SMT, Gull Wing, PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2-1825011-8 - TE Connectivity
Berwyn, PA, United States
Slide Switches
2-1825011-8
Slide Switches 2-1825011-8
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 4 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 17.78 MM  [.7 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : SMT, Gull Wing, PC

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Travel : 2.79 MM  [.11 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 4
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .64 MM  [.025 INCH ]
  • Length : 17.78 MM  [.7 INCH ]
  • PCB Tail Length : 4.06 MM  [.16 INCH ]
  • Width : 7.35 MM  [.289 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 115
  • Slide Switch Voltage Rating (VDC) : 28

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Surface Mount

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Flush, Top
  • Grade : Telecom
  • Product Type : Switch
  • Switch Style : Auto-Insertable
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : SMT, Gull Wing, PC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 2-1825011-8
Product Name Slide Switches
Actuator Type Flush Handle
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2-1825010-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
4 suppliers
Slide Switch, Dpdt, 20V, Thd; Contact Configuration Alcoswitch Te Connectivity - 06M5110 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
DC Voltage Rating 20 volts
View Details
2 suppliers