TE Connectivity Slide Switches 1571985-2

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Flush Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Flush Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1571985-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1571985-2
Slide Switches 1571985-2
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Flush Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Width : 5.74 MM  [.226 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On Off On
  • Terminals Connected : 1-2

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Length : 10.16 MM  [.4 INCH ]
  • Product Width : 5.74 MM  [.226 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 1571985-2
Product Name Slide Switches
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2-1437575-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.1000 amps
View Details
Slide Switches - 1825290-6 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 3-1825010-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
Slide Switches - 5-1437581-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details