TE Connectivity Switches - Slide Switches 1825161-2

Description
Win Source Part Number: 1315715-1825161-2 Category: Switches>Slide Switches Series: STS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125 V Circuit: SP4T Contact Timing: Shorting (MBB) Switch Function: On-On-On-On Actuator Type: Standard Actuator Length: 4.00mm Switch Travel: 2.50mm Operating Force: 250gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 300mA (AC) HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825161 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315715-1825161-2 Category: Switches>Slide Switches Series: STS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125 V Circuit: SP4T Contact Timing: Shorting (MBB) Switch Function: On-On-On-On Actuator Type: Standard Actuator Length: 4.00mm Switch Travel: 2.50mm Operating Force: 250gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 300mA (AC) HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825161 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1315715-1825161-2
Switches - Slide Switches 1315715-1825161-2
Win Source Part Number: 1315715-1825161-2 Category: Switches>Slide Switches Series: STS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 125 V Circuit: SP4T Contact Timing: Shorting (MBB) Switch Function: On-On-On-On Actuator Type: Standard Actuator Length: 4.00mm Switch Travel: 2.50mm Operating Force: 250gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 300mA (AC) HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825161 Product Status: Obsolete

Win Source Part Number: 1315715-1825161-2
Category: Switches>Slide Switches
Series: STS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - AC: 125 V
Circuit: SP4T
Contact Timing: Shorting (MBB)
Switch Function: On-On-On-On
Actuator Type: Standard
Actuator Length: 4.00mm
Switch Travel: 2.50mm
Operating Force: 250gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 300mA (AC)
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 1825161
Product Status: Obsolete

Buy Now Datasheet
Slide Switches - 450-1615-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1615-ND
Slide Switches 450-1615-ND
Slide Switch SP4T Through Hole

Slide Switch SP4T Through Hole

Buy Now Datasheet
Switches - Slide Switches 1825161-2
SWITCH SLIDE SP4T 300MA 125V

SWITCH SLIDE SP4T 300MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1315715-1825161-2 450-1615-ND 1825161-2
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications SP4T SP4T
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1579-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
5 suppliers
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Subminiature Slide - AS12CB - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers