TE Connectivity Tactile Switches 1825027-1

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825027-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1825027-1-ND
Tactile Switches 1825027-1-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Switches - Tactile Switches - 1376508-1825027-1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376508-1825027-1
Switches - Tactile Switches 1376508-1825027-1
Win Source Part Number: 1376508-1825027-1 Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: TE Connectivity ALCOSWITCH Switches Series: FSMRAJ Package: Bulk Product Status: Active Base Product Number: 1825027 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Length, Right Angle: 3.15mm Actuator Orientation: Side Actuated Outline: 7.11mm x 6.60mm Illumination: Non-Illuminated Operating Force: 100gf Actuator Material: Polybutylene Terephthalate (PBT) Switch Travel: 0.25mm

Win Source Part Number: 1376508-1825027-1
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity ALCOSWITCH Switches
Series: FSMRAJ
Package: Bulk
Product Status: Active
Base Product Number: 1825027
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Length, Right Angle: 3.15mm
Actuator Orientation: Side Actuated
Outline: 7.11mm x 6.60mm
Illumination: Non-Illuminated
Operating Force: 100gf
Actuator Material: Polybutylene Terephthalate (PBT)
Switch Travel: 0.25mm

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 24Vdc, 100Gf Rohs Compliant Te Connectivity - 74AJ8513 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 24Vdc, 100Gf Rohs Compliant Te Connectivity
74AJ8513
Tactile Sw, Spst, 0.05A, 24Vdc, 100Gf Rohs Compliant Te Connectivity 74AJ8513
TACTILE SW, SPST, 0.05A, 24VDC, 100GF ROHS COMPLIANT: YES

TACTILE SW, SPST, 0.05A, 24VDC, 100GF ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1825027-1
Tactile Switches 1825027-1
Tactile Switches R/A TACT 100 PB SWITCH

Tactile Switches R/A TACT 100 PB SWITCH

Buy Now Datasheet
Switches - Tactile Switches - 1825027-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1825027-1
Switches - Tactile Switches 1825027-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825027-1-ND 1376508-1825027-1 74AJ8513 1825027-1 1825027-1
Product Name Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 0.05A, 24Vdc, 100Gf Rohs Compliant Te Connectivity Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.11mm x 6.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15KP-2E - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Tactile Switches - 2337242-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers