TE Connectivity DVI Cable Assemblies 1653927-1

Description
Body Features Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of Pairs : 4 Number of Positions : 24 Dimensions Cable Assembly Length : 1000 MM  [39.3 INCH ] Wire Size (AWG) : 28 Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : DVI Shielded : No
Request a Quote
Description
Body Features Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of Pairs : 4 Number of Positions : 24 Dimensions Cable Assembly Length : 1000 MM  [39.3 INCH ] Wire Size (AWG) : 28 Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : DVI Shielded : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cable Assemblies - 1653927-1 - TE Connectivity
Berwyn, PA, United States
DVI Cable Assemblies
1653927-1
DVI Cable Assemblies 1653927-1
Body Features Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of Pairs : 4 Number of Positions : 24 Dimensions Cable Assembly Length : 1000 MM  [39.3 INCH ] Wire Size (AWG) : 28 Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : DVI Shielded : No

Body Features


  • Color : Black
  • Equalized : Yes

Configuration Features


  • Configuration : Double-Ended
  • Number of Pairs : 4
  • Number of Positions : 24

Dimensions


  • Cable Assembly Length : 1000 MM  [39.3 INCH ]
  • Wire Size (AWG) : 28

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : DVI
  • Shielded : No
Buy Now
Cable Assemblies - Video Cables (DVI, HDMI) - 1653927-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1653927-1
Cable Assemblies - Video Cables (DVI, HDMI) 1653927-1
CBL M-M DVI-D SNGL LINK 1M SHLD

CBL M-M DVI-D SNGL LINK 1M SHLD

Supplier's Site
Video Cables (DVI, HDMI) - 1653927-1 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
1653927-1
Video Cables (DVI, HDMI) 1653927-1
CBL M-M DVI-D SNGL LINK 1M SHLD

CBL M-M DVI-D SNGL LINK 1M SHLD

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1653927-1 1653927-1 1653927-1
Product Name DVI Cable Assemblies Cable Assemblies - Video Cables (DVI, HDMI) Video Cables (DVI, HDMI)
Cable Length 3.28 ft (10 dm) 3.3 ft (10.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers