TE Connectivity HDMI Cable Assemblies 1770019-1

Description
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) : 30 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.561667 FT ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) : 30 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.561667 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Cable Assemblies - 1770019-1 - TE Connectivity
Berwyn, PA, United States
HDMI Cable Assemblies
1770019-1
HDMI Cable Assemblies 1770019-1
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) : 30 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.561667 FT ]

Body Features


  • Cable Color : Black
  • Equalized : Yes
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 19

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (AWG) : 30

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.561667 FT ]
Buy Now
Cable Assemblies - 1770019-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1770019-1
Cable Assemblies 1770019-1
C/A, HDMI TO HDMI, 2000MM

C/A, HDMI TO HDMI, 2000MM

Buy Now
Video Cables (DVI, HDMI) - A35077-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
A35077-ND
Video Cables (DVI, HDMI) A35077-ND
Cable Assembly HDMI-A Male to HDMI-A Male 6.6' (2.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 6.6' (2.00m)

Buy Now Datasheet
1770019-1 C/a, Hdmi To Hdmi, 2000Mm Rohs Compliant Te Connectivity - 84AC3505 - Newark, An Avnet Company
Chicago, IL, United States
1770019-1 C/a, Hdmi To Hdmi, 2000Mm Rohs Compliant Te Connectivity
84AC3505
1770019-1 C/a, Hdmi To Hdmi, 2000Mm Rohs Compliant Te Connectivity 84AC3505
1770019-1 - C/A, HDMI TO HDMI, 2000MM ROHS COMPLIANT: YES

1770019-1 - C/A, HDMI TO HDMI, 2000MM ROHS COMPLIANT: YES

Supplier's Site
Hdmi Cable Assembly; Connector Type A Te Connectivity - 72R3753 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Cable Assembly; Connector Type A Te Connectivity
72R3753
Hdmi Cable Assembly; Connector Type A Te Connectivity 72R3753
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m; Connector to Connector:HDMI Plug to HDMI PlugRoHS Compliant: Yes

HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m; Connector to Connector:HDMI Plug to HDMI PlugRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - 1770019-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1770019-1
Cable Assemblies - Video Cables (DVI, HDMI) 1770019-1
CABLE M-M HDMI-A 2M SHLD

CABLE M-M HDMI-A 2M SHLD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1770019-1 1770019-1 A35077-ND 84AC3505 72R3753 1770019-1
Product Name HDMI Cable Assemblies Cable Assemblies Video Cables (DVI, HDMI) 1770019-1 C/a, Hdmi To Hdmi, 2000Mm Rohs Compliant Te Connectivity Hdmi Cable Assembly; Connector Type A Te Connectivity Cable Assemblies - Video Cables (DVI, HDMI)
Cable Length 6.56 ft (20 dm) 6.6 ft (20.12 dm) 6.56 ft (20 dm) 6.6 ft (20.12 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - A132096-25-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
4 suppliers