TE Connectivity Power Cable Terminations 176745-069

Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : CIS, Russia Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Request a Quote
Description
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : CIS, Russia Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 176745-069 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
176745-069
Power Cable Terminations 176745-069
Configuration Features Number of Cores : 1 Contact Features Mechanical Lug Included (M12, Conductor) : Yes Mechanical Lug Included (M16, Conductor) : No Dimensions Cross-Section Range (MMSQ) : 120 - 240 Electrical Characteristics Power Cable Termination Voltage Class (KV) : ≤ 12 Industry Standards Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Application Type : Outdoor Other Installation Instruction : Slovak Product Availability Power Cable Termination Product Availability : CIS, Russia Product Type Features Cable Shield Style : Wire Copper Insulation : Polymeric Power Cable Termination Technology : Heat Shrink Product Family : Raychem

Configuration Features


  • Number of Cores : 1

Contact Features


  • Mechanical Lug Included (M12, Conductor) : Yes
  • Mechanical Lug Included (M16, Conductor) : No

Dimensions


  • Cross-Section Range (MMSQ) : 120 - 240

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : ≤ 12

Industry Standards


  • Design Specification : GOST 13781.0.86,UHL 1, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Application Type : Outdoor

Other


  • Installation Instruction : Slovak

Product Availability


  • Power Cable Termination Product Availability : CIS, Russia

Product Type Features


  • Cable Shield Style : Wire Copper
  • Insulation : Polymeric
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : Raychem
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 176745-069
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 299063-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 161622-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 109765N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 255167N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details