TE Connectivity Power Cable Terminations 183453-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Compatible Conductor Diameter Range : 8.43 - 9.47 MM  [.332 - .373 INCH ] Compatible Insulation Diameter Range : 36.4 - 42.9 MM  [1.433 - 1.688 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 450
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Compatible Conductor Diameter Range : 8.43 - 9.47 MM  [.332 - .373 INCH ] Compatible Insulation Diameter Range : 36.4 - 42.9 MM  [1.433 - 1.688 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 183453-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
183453-000
Power Cable Terminations 183453-000
Body Features Insulation Material : Plastic Number of Sheds : 2 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 500 - 800 Compatible Conductor Diameter Range : 8.43 - 9.47 MM  [.332 - .373 INCH ] Compatible Insulation Diameter Range : 36.4 - 42.9 MM  [1.433 - 1.688 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5) Industry Standards Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Packaging Features Packaging Quantity : 1 Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 450

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 2

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 500 - 800
  • Compatible Conductor Diameter Range : 8.43 - 9.47 MM  [.332 - .373 INCH ]
  • Compatible Insulation Diameter Range : 36.4 - 42.9 MM  [1.433 - 1.688 INCH ]
  • Shed Inside Diameter : 135 MM  [5.314 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 8.7/15(17.5)

Industry Standards


  • Compatible With Approved Standards Products : GB/T 12706.4, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 450
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 183453-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 138553N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 025641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 297233-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details