TE Connectivity Time Delay Relays 1-1755150-3

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 5 - 50 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 5 - 50 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1755150-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1755150-3
Time Delay Relays 1-1755150-3
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 5 - 50 seconds Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 5 - 50 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120 - 110

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1-1755150-3
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423179-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Time Delay Relays - 41-1617827-5-ND - DigiKey
Specs
Mounting Chassis Mount
Function Type Single Function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1423173-7 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details