TE Connectivity D-Shaped Connectors 1734098-8

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 80 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 80 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1734098-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1734098-8
D-Shaped Connectors 1734098-8
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 80 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable
  • Number of Positions : 80

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1734098-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1734098-8
Board to Board & Mezzanine Connectors 1734098-8
Champ050 80p A/P RCPT 25CL PB

Champ050 80p A/P RCPT 25CL PB

Buy Now
Centronics Connectors - 1734098-8-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1734098-8-ND
Centronics Connectors 1734098-8-ND
80 Position Receptacle Connector Free Hanging (In-Line) IDC

80 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Ribbon Cable Connector, Receptacle, 80 Position, Idc/idt; Idc Connector Type Te Connectivity - 16M3870 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable Connector, Receptacle, 80 Position, Idc/idt; Idc Connector Type Te Connectivity
16M3870
Ribbon Cable Connector, Receptacle, 80 Position, Idc/idt; Idc Connector Type Te Connectivity 16M3870
RIBBON CABLE CONNECTOR, RECEPTACLE, 80 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:0.05"; No. of Rows:1 Row; No. of Contacts:80Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoH S Compliant: Yes

RIBBON CABLE CONNECTOR, RECEPTACLE, 80 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:0.05"; No. of Rows:1 Row; No. of Contacts:80Contacts; Connector Mounting:Cable Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
Champ050 80P A/p Rcpt 25Cl Pb Amp - Te Connectivity - 41AJ4237 - Newark, An Avnet Company
Chicago, IL, United States
Champ050 80P A/p Rcpt 25Cl Pb Amp - Te Connectivity
41AJ4237
Champ050 80P A/p Rcpt 25Cl Pb Amp - Te Connectivity 41AJ4237
Champ050 80p A/P RCPT 25CL PB

Champ050 80p A/P RCPT 25CL PB

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734098-8 1734098-8 1734098-8-ND 16M3870 41AJ4237
Product Name D-Shaped Connectors Board to Board & Mezzanine Connectors Centronics Connectors Ribbon Cable Connector, Receptacle, 80 Position, Idc/idt; Idc Connector Type Te Connectivity Champ050 80P A/p Rcpt 25Cl Pb Amp - Te Connectivity
Connector Type Wire to Board Connector Board to Board Connector Centronics Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Board to Board & Mezzanine Connectors - 3-5175473-5 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
2 suppliers