TE Connectivity Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity 1734035-2.

Description
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet
Description
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity - 26AC6230 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity
26AC6230
Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity 26AC6230
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS ; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES

MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB CONNECTOR TYPE:MINI USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:5POSITIONS; CONNECTOR MOUNTING:SURFACE MOUNT; ORIENTATION:RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6230
Product Name Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
USB Connectors - 2354754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Geometry Straight
View Details