TE Connectivity Rectangular Power Connectors 1651203-1

Description
Configuration Features Number of Power Positions : 12 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Socket Dimensions Row-to-Row Spacing (INCH) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : Black Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Power Positions : 12 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Socket Dimensions Row-to-Row Spacing (INCH) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : Black Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1651203-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1651203-1
Rectangular Power Connectors 1651203-1
Configuration Features Number of Power Positions : 12 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Socket Dimensions Row-to-Row Spacing (INCH) : 4 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : Black Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Receptacle Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Power Positions : 12
  • Number of Signal Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing (INCH) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Color : Black
  • Housing Material : PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Heavy Duty Power Connectors - 1651203-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
1651203-1
Heavy Duty Power Connectors 1651203-1
Heavy Duty Power Connectors SA CON SK

Heavy Duty Power Connectors SA CON SK

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 1651203-1 1651203-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1218134-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 7000 volts
View Details
 - 1877068-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
ANSI Street Lighting Receptacles - 1-2213785-1 - TE Connectivity
Specs
Applications Residential
Voltage Rating 600 volts
Current Rating 15 amps
View Details