TE Connectivity DVI Cable Assemblies 1653929-2

Description
Body Features DVI Cable Assembly Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of DVI Cable Assembly Positions : 24 Number of Pairs : 4 Dimensions Cable Assembly Length : 2000 MM  [78.6 INCH ] Wire Size (AWG) : 28 Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : DVI Shielded : No
Request a Quote Datasheet
Description
Body Features DVI Cable Assembly Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of DVI Cable Assembly Positions : 24 Number of Pairs : 4 Dimensions Cable Assembly Length : 2000 MM  [78.6 INCH ] Wire Size (AWG) : 28 Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : DVI Shielded : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Cable Assemblies - 1653929-2 - TE Connectivity
Berwyn, PA, United States
DVI Cable Assemblies
1653929-2
DVI Cable Assemblies 1653929-2
Body Features DVI Cable Assembly Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of DVI Cable Assembly Positions : 24 Number of Pairs : 4 Dimensions Cable Assembly Length : 2000 MM  [78.6 INCH ] Wire Size (AWG) : 28 Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : DVI Shielded : No

Body Features


  • DVI Cable Assembly Color : Black
  • Equalized : Yes

Configuration Features


  • Configuration : Double-Ended
  • Number of DVI Cable Assembly Positions : 24
  • Number of Pairs : 4

Dimensions


  • Cable Assembly Length : 2000 MM  [78.6 INCH ]
  • Wire Size (AWG) : 28

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : DVI
  • Shielded : No
Buy Now
Video Cables (DVI, HDMI) - 1653929-2 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
1653929-2
Video Cables (DVI, HDMI) 1653929-2
CABLE M-M DVI-I DUAL LINK 2M

CABLE M-M DVI-I DUAL LINK 2M

Supplier's Site Datasheet
Cable Assy, Dvi-I Plug/dvi-I Plug, 2M; Connector Type A Te Connectivity - 74M6120 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Dvi-I Plug/dvi-I Plug, 2M; Connector Type A Te Connectivity
74M6120
Cable Assy, Dvi-I Plug/dvi-I Plug, 2M; Connector Type A Te Connectivity 74M6120
CABLE ASSY, DVI-I PLUG/DVI-I PLUG, 2M; Connector Type A:DVI-I Single Link Plug; Connector Type B:DVI-I Single Link Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, DVI-I PLUG/DVI-I PLUG, 2M; Connector Type A:DVI-I Single Link Plug; Connector Type B:DVI-I Single Link Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - 1653929-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1653929-2
Cable Assemblies - Video Cables (DVI, HDMI) 1653929-2
CABLE M-M DVI-I DUAL LINK 2M

CABLE M-M DVI-I DUAL LINK 2M

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1653929-2 1653929-2 74M6120 1653929-2
Product Name DVI Cable Assemblies Video Cables (DVI, HDMI) Cable Assy, Dvi-I Plug/dvi-I Plug, 2M; Connector Type A Te Connectivity Cable Assemblies - Video Cables (DVI, HDMI)
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.6 ft (20.12 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers