TE Connectivity Rocker Switches 1634202-3

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634202-3 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634202-3
Rocker Switches 1634202-3
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Legend : O
  • Operating Function : On Off
  • Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 450-1634202-3-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1634202-3-ND
Rocker Switches 450-1634202-3-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 4954024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954024
Rocker Switches 4954024
Blk SPST on-off switch,0- legend,16/10A

Blk SPST on-off switch,0- legend,16/10A

Supplier's Site
Rocker Switches - 1641519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1641519
Rocker Switches 1641519
Blk SPST on-off switch,0- legend,16/10A

Blk SPST on-off switch,0- legend,16/10A

Supplier's Site
Rocker Switch, Spst, 10A, 125Vac, Panel Rohs Compliant Amp Te Connectivity - 74AJ8309 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 10A, 125Vac, Panel Rohs Compliant Amp Te Connectivity
74AJ8309
Rocker Switch, Spst, 10A, 125Vac, Panel Rohs Compliant Amp Te Connectivity 74AJ8309
ROCKER SWITCH, SPST, 10A, 125VAC, PANEL ROHS COMPLIANT: YES

ROCKER SWITCH, SPST, 10A, 125VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site
Switches - Rocker Switches - 1634202-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1634202-3
Switches - Rocker Switches 1634202-3
PRGSA1-16F-BB0BW

PRGSA1-16F-BB0BW

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1634202-3 450-1634202-3-ND 4954024 74AJ8309 1634202-3
Product Name Rocker Switches Rocker Switches Rocker Switches Rocker Switch, Spst, 10A, 125Vac, Panel Rohs Compliant Amp Te Connectivity Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-off On-Off
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick connect Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS UL Listed RoHS RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Rocker Switches - A120260-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Rocker Switches - A120695-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers