TE Connectivity Rocker Switches 1571102-2

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.448 INCH , .835 x 1.441 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.448 INCH , .835 x 1.441 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571102-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571102-2
Rocker Switches 1571102-2
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.448 INCH , .835 x 1.441 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator/Imprint Legend : O
  • Operating Function : On Off
  • Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.448 INCH , .835 x 1.441 INCH , .835 x 1.456 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage Range (VAC) : 125 - 250

Housing Features


  • Process Sealed : Yes

Industry Standards


  • Compatible With Approved Standards Products : UL E46765

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : High Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 8750504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
8750504
Rocker Switches 8750504
Switch Rocker PRCDA1-20F-BB0BW

Switch Rocker PRCDA1-20F-BB0BW

Supplier's Site
Rocker & Toggle Switches - 1571102-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571102-2
Rocker & Toggle Switches 1571102-2
POWER ROCKER

POWER ROCKER

Buy Now
Rocker Switch, Dpst, 20A, Qc, Panel Rohs Compliant Te Connectivity - 74AJ8070 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, Qc, Panel Rohs Compliant Te Connectivity
74AJ8070
Rocker Switch, Dpst, 20A, Qc, Panel Rohs Compliant Te Connectivity 74AJ8070
ROCKER SWITCH, DPST, 20A, QC, PANEL ROHS COMPLIANT: YES

ROCKER SWITCH, DPST, 20A, QC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1571102-2 8750504 1571102-2 74AJ8070
Product Name Rocker Switches Rocker Switches Rocker & Toggle Switches Rocker Switch, Dpst, 20A, Qc, Panel Rohs Compliant Te Connectivity
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off Latching
Terminal Type Quick Connect Terminal Quick connect
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-2095-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switches - Rocker Switches - 5-1571986-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details