TE Connectivity Rocker Switches 1634202-1

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634202-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634202-1
Rocker Switches 1634202-1
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : On Off Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off
  • Panel Cutout Size : 30.2 x 11.2 MM  [1.19 x 441 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 4954046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954046
Rocker Switches 4954046
Blk SPST on-off switch, blank, 16/10A

Blk SPST on-off switch, blank, 16/10A

Supplier's Site
Rocker Switches - 1634202-1-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1634202-1-ND
Rocker Switches 1634202-1-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spst, 16A, 250Vac, Black; Switch Operation Te Connectivity - 84R0916 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250Vac, Black; Switch Operation Te Connectivity
84R0916
Switch, Rocker, Spst, 16A, 250Vac, Black; Switch Operation Te Connectivity 84R0916
SWITCH, ROCKER, SPST, 16A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches - 1634202-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1634202-1
Switches - Rocker Switches 1634202-1
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1634202-1 4954046 1634202-1-ND 84R0916 1634202-1
Product Name Rocker Switches Rocker Switches Rocker Switches Switch, Rocker, Spst, 16A, 250Vac, Black; Switch Operation Te Connectivity Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-off On-Off
Terminal Type Quick Connect Terminal Quick connect Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - PRCSA1-20F-BB0BW - 1231467-PRCSA1-20F-BB0BW - Win Source Electronics
Specs
Switch Type Toggle
View Details
3 suppliers
Rocker Switches - 1634201-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
5 suppliers
Rocker Switches - 450-2117-2-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 84K8093 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST
View Details
2 suppliers